174 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 174Kohm 1/2W 0.1% AXIAL
CMF-55 174K .1% T-9 R36
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55174K00BERE-ND | CMF55174K00BERE | 68P2263 |
| Product Name | Through Hole Resistors | RES 174K OHM 1/2W 0.1% AXIAL | Cmf-55 174K .1% T-9 R36 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |