Vishay Intertechnology, Inc. RES 174 OHM 1/2W 0.5% AXIAL CMF55174R00DER6

Description
RES 174ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 174ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/2W 0.5% AXIAL - CMF55174R00DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/2W 0.5% AXIAL
CMF55174R00DER6
RES 174 OHM 1/2W 0.5% AXIAL CMF55174R00DER6
RES 174ohm 1/2W 0.5% AXIAL

RES 174ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55174R00DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174R00DER6-ND
Through Hole Resistors CMF55174R00DER6-ND
174 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 174 .5% T-9 Re6 Vishay - 68P2297 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 174 .5% T-9 Re6 Vishay
68P2297
Cmf-55 174 .5% T-9 Re6 Vishay 68P2297
CMF-55 174 .5% T-9 RE6

CMF-55 174 .5% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174R00DER6 CMF55174R00DER6-ND 68P2297
Product Name RES 174 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 174 .5% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174 ohms 174 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers