Vishay Intertechnology, Inc. RES 174K OHM 1/2W 1% AXIAL CMF55174K00FKEB70

Description
RES 174Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 174Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/2W 1% AXIAL - CMF55174K00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/2W 1% AXIAL
CMF55174K00FKEB70
RES 174K OHM 1/2W 1% AXIAL CMF55174K00FKEB70
RES 174Kohm 1/2W 1% AXIAL

RES 174Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55174K00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K00FKEB70-ND
Through Hole Resistors CMF55174K00FKEB70-ND
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 174K 1% T-1 Eb E3 Vishay - 68P2275 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 174K 1% T-1 Eb E3 Vishay
68P2275
Cmf-55-70 174K 1% T-1 Eb E3 Vishay 68P2275
CMF-55-70 174K 1% T-1 EB e3

CMF-55-70 174K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K00FKEB70 CMF55174K00FKEB70-ND 68P2275
Product Name RES 174K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 174K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers