Vishay Intertechnology, Inc. RES 178K OHM 1/2W 1% AXIAL CMF55178K00FHEB

Description
RES 178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/2W 1% AXIAL - CMF55178K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/2W 1% AXIAL
CMF55178K00FHEB
RES 178K OHM 1/2W 1% AXIAL CMF55178K00FHEB
RES 178Kohm 1/2W 1% AXIAL

RES 178Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF178KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF178KHFCT-ND
Through Hole Resistors CMF178KHFCT-ND
178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF178KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF178KHFTR-ND
Through Hole Resistors CMF178KHFTR-ND
178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 111134014 - Radwell International
Willingboro, NJ, United States
Resistor
111134014
Resistor 111134014
RESISTOR, AXIAL, METAL FILM, 178K OHM, 1%, 1/2W, 2.29X6.10MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 178K OHM, 1%, 1/2W, 2.29X6.10MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cmf-55 178K 1% T-2 Eb E3 Vishay - 68P2327 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 178K 1% T-2 Eb E3 Vishay
68P2327
Cmf-55 178K 1% T-2 Eb E3 Vishay 68P2327
CMF-55 178K 1% T-2 EB e3

CMF-55 178K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF55178K00FHEB CMF178KHFCT-ND 111134014 68P2327
Product Name RES 178K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor Cmf-55 178K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details