Vishay Intertechnology, Inc. Through Hole Resistors CMF5516M000GKEK

Description
16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516M000GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516M000GKEK-ND
Through Hole Resistors CMF5516M000GKEK-ND
16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5516M000GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5516M000GKEK
Metal Film Resistors - CMF5516M000GKEK
Metal Film Resistors - Through Hole CMF-55 16M 2% T-1 EK e3

Metal Film Resistors - Through Hole CMF-55 16M 2% T-1 EK e3

Supplier's Site
Cmf-55 16M 2% T-1 Ek E3 Vishay - 68P1998 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16M 2% T-1 Ek E3 Vishay
68P1998
Cmf-55 16M 2% T-1 Ek E3 Vishay 68P1998
CMF-55 16M 2% T-1 EK e3

CMF-55 16M 2% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516M000GKEK-ND CMF5516M000GKEK 68P1998
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 16M 2% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details