Vishay Intertechnology, Inc. Through Hole Resistors CMF55174K80BHEK

Description
174.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
174.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55174K80BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K80BHEK-ND
Through Hole Resistors CMF55174K80BHEK-ND
174.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174.8 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55174K80BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55174K80BHEK
Metal Film Resistors - CMF55174K80BHEK
Metal Film Resistors - Through Hole 174.8KOHM .1% 50PPM 1/4W

Metal Film Resistors - Through Hole 174.8KOHM .1% 50PPM 1/4W

Supplier's Site
Cmf-55 174.8K .1% T-2 Ek E3 Vishay - 68P2288 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 174.8K .1% T-2 Ek E3 Vishay
68P2288
Cmf-55 174.8K .1% T-2 Ek E3 Vishay 68P2288
CMF-55 174.8K .1% T-2 EK e3

CMF-55 174.8K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K80BHEK-ND CMF55174K80BHEK 68P2288
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 174.8K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756482 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details