Vishay Intertechnology, Inc. RES 178 OHM 1/2W 1% AXIAL CMF55178R00FKRE

Description
RES 178ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/2W 1% AXIAL - CMF55178R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/2W 1% AXIAL
CMF55178R00FKRE
RES 178 OHM 1/2W 1% AXIAL CMF55178R00FKRE
RES 178ohm 1/2W 1% AXIAL

RES 178ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55178R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178R00FKRE-ND
Through Hole Resistors CMF55178R00FKRE-ND
178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 178 1% T-1 R36 Vishay - 68P2341 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 178 1% T-1 R36 Vishay
68P2341
Cmf-55 178 1% T-1 R36 Vishay 68P2341
CMF-55 178 1% T-1 R36

CMF-55 178 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55178R00FKRE CMF55178R00FKRE-ND 68P2341
Product Name RES 178 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 178 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers