Vishay Intertechnology, Inc. RES 16.5K OHM 1/2W 0.5% AXIAL CMF5516K500DHEB

Description
RES 16.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/2W 0.5% AXIAL - CMF5516K500DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/2W 0.5% AXIAL
CMF5516K500DHEB
RES 16.5K OHM 1/2W 0.5% AXIAL CMF5516K500DHEB
RES 16.5Kohm 1/2W 0.5% AXIAL

RES 16.5Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K500DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K500DHEB-ND
Through Hole Resistors CMF5516K500DHEB-ND
16.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.5K .5% T-2 Eb E3 Vishay - 68P1955 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.5K .5% T-2 Eb E3 Vishay
68P1955
Cmf-55 16.5K .5% T-2 Eb E3 Vishay 68P1955
CMF-55 16.5K .5% T-2 EB e3

CMF-55 16.5K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K500DHEB CMF5516K500DHEB-ND 68P1955
Product Name RES 16.5K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 16.5K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers