Vishay Intertechnology, Inc. RES 17.4K OHM 1/2W 0.1% AXIAL CMF5517K400BEEA

Description
RES 17.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/2W 0.1% AXIAL - CMF5517K400BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/2W 0.1% AXIAL
CMF5517K400BEEA
RES 17.4K OHM 1/2W 0.1% AXIAL CMF5517K400BEEA
RES 17.4Kohm 1/2W 0.1% AXIAL

RES 17.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K400BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K400BEEA-ND
Through Hole Resistors CMF5517K400BEEA-ND
17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 17.4K .1% T-9 Ea E3 Vishay - 68P2179 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.4K .1% T-9 Ea E3 Vishay
68P2179
Cmf-55 17.4K .1% T-9 Ea E3 Vishay 68P2179
CMF-55 17.4K .1% T-9 EA e3

CMF-55 17.4K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K400BEEA CMF5517K400BEEA-ND 68P2179
Product Name RES 17.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 17.4K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details