Vishay Intertechnology, Inc. Through Hole Resistors CMF5517K400BEBF70

Description
17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517K400BEBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K400BEBF70-ND
Through Hole Resistors CMF5517K400BEBF70-ND
17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.4K OHM 1/2W 0.1% AXIAL - CMF5517K400BEBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/2W 0.1% AXIAL
CMF5517K400BEBF70
RES 17.4K OHM 1/2W 0.1% AXIAL CMF5517K400BEBF70
RES 17.4Kohm 1/2W 0.1% AXIAL

RES 17.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 17.4K .1% T-9 B14 Vishay - 68P2178 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 17.4K .1% T-9 B14 Vishay
68P2178
Cmf-55-70 17.4K .1% T-9 B14 Vishay 68P2178
CMF-55-70 17.4K .1% T-9 B14

CMF-55-70 17.4K .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K400BEBF70-ND CMF5517K400BEBF70 68P2178
Product Name Through Hole Resistors RES 17.4K OHM 1/2W 0.1% AXIAL Cmf-55-70 17.4K .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details