Vishay Intertechnology, Inc. Metal Film Resistors - CMF55178R00DHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55178R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55178R00DHR6
Metal Film Resistors - CMF55178R00DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55178R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178R00DHR6-ND
Through Hole Resistors CMF55178R00DHR6-ND
178 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,178Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9326 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,178Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9326
Resistor,metal Film,178Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9326
Resistor,Metal Film,178Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,178Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55178R00DHR6 CMF55178R00DHR6-ND 40C9326
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,178Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details