Vishay Intertechnology, Inc. RES 17.4K OHM 1/2W 1% AXIAL CMF5517K400FHEK

Description
RES 17.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/2W 1% AXIAL - CMF5517K400FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/2W 1% AXIAL
CMF5517K400FHEK
RES 17.4K OHM 1/2W 1% AXIAL CMF5517K400FHEK
RES 17.4Kohm 1/2W 1% AXIAL

RES 17.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K400FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K400FHEK-ND
Through Hole Resistors CMF5517K400FHEK-ND
17.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole Resistor - 53-CMF5517K400FHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CMF5517K400FHEK
Through-Hole Resistor 53-CMF5517K400FHEK
Metal Film Resistors - Through Hole 1/4watt 17.4Kohms 1% Product overview: CMF5517K400FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5517K400FHEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/4watt 17.4Kohms 1% Product overview: CMF5517K400FHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5517K400FHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF5517K400FHEK CMF5517K400FHEK-ND 53-CMF5517K400FHEK
Product Name RES 17.4K OHM 1/2W 1% AXIAL Through Hole Resistors Through-Hole Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms 17400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756606 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details