Vishay Intertechnology, Inc. Through Hole Resistors CMF55172K00FKEB

Description
172 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
172 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55172K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55172K00FKEB-ND
Through Hole Resistors CMF55172K00FKEB-ND
172 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

172 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 172K OHM 1/2W 1% AXIAL - CMF55172K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 172K OHM 1/2W 1% AXIAL
CMF55172K00FKEB
RES 172K OHM 1/2W 1% AXIAL CMF55172K00FKEB
RES 172Kohm 1/2W 1% AXIAL

RES 172Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 172K 1% T-1 Eb E3 Vishay - 48P6142 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 172K 1% T-1 Eb E3 Vishay
48P6142
Cmf-55 172K 1% T-1 Eb E3 Vishay 48P6142
CMF-55 172K 1% T-1 EB e3

CMF-55 172K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55172K00FKEB-ND CMF55172K00FKEB 48P6142
Product Name Through Hole Resistors RES 172K OHM 1/2W 1% AXIAL Cmf-55 172K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details