Vishay Intertechnology, Inc. RES 17.4K OHM 1/2W 1% AXIAL CMF5517K400FKEB70

Description
RES 17.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/2W 1% AXIAL - CMF5517K400FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/2W 1% AXIAL
CMF5517K400FKEB70
RES 17.4K OHM 1/2W 1% AXIAL CMF5517K400FKEB70
RES 17.4Kohm 1/2W 1% AXIAL

RES 17.4Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K400FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K400FKEB70-ND
Through Hole Resistors CMF5517K400FKEB70-ND
17.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 17.4K 1% T-1 Eb E3 Vishay - 68P2190 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 17.4K 1% T-1 Eb E3 Vishay
68P2190
Cmf-55-70 17.4K 1% T-1 Eb E3 Vishay 68P2190
CMF-55-70 17.4K 1% T-1 EB e3

CMF-55-70 17.4K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K400FKEB70 CMF5517K400FKEB70-ND 68P2190
Product Name RES 17.4K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 17.4K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details