Vishay Intertechnology, Inc. RES 17.2K OHM 1/2W 0.1% AXIAL CMF5517K200BERE70

Description
RES 17.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 17.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.2K OHM 1/2W 0.1% AXIAL - CMF5517K200BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.2K OHM 1/2W 0.1% AXIAL
CMF5517K200BERE70
RES 17.2K OHM 1/2W 0.1% AXIAL CMF5517K200BERE70
RES 17.2Kohm 1/2W 0.1% AXIAL

RES 17.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K200BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K200BERE70-ND
Through Hole Resistors CMF5517K200BERE70-ND
17.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 17.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C9198 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 17.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C9198
Cmf55, 17.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C9198
CMF55, 17.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 17.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K200BERE70 CMF5517K200BERE70-ND 40C9198
Product Name RES 17.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 17.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details