Vishay Intertechnology, Inc. Through Hole Resistors CMF55177R47FKEA

Description
177.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
177.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55177R47FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55177R47FKEA-ND
Through Hole Resistors CMF55177R47FKEA-ND
177.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

177.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 177.47 OHM 1/2W 1% AXIAL - CMF55177R47FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 177.47 OHM 1/2W 1% AXIAL
CMF55177R47FKEA
RES 177.47 OHM 1/2W 1% AXIAL CMF55177R47FKEA
RES 177.47ohm 1/2W 1% AXIAL

RES 177.47ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 177.47 1% T-1 Ea E3 Vishay - 48P6151 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 177.47 1% T-1 Ea E3 Vishay
48P6151
Cmf-55 177.47 1% T-1 Ea E3 Vishay 48P6151
CMF-55 177.47 1% T-1 EA e3

CMF-55 177.47 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55177R47FKEA-ND CMF55177R47FKEA 48P6151
Product Name Through Hole Resistors RES 177.47 OHM 1/2W 1% AXIAL Cmf-55 177.47 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 177 ohms 177 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details