Vishay Intertechnology, Inc. Through Hole Resistors CMF55174K00FKRE

Description
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55174K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K00FKRE-ND
Through Hole Resistors CMF55174K00FKRE-ND
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 174K OHM 1/2W 1% AXIAL - CMF55174K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/2W 1% AXIAL
CMF55174K00FKRE
RES 174K OHM 1/2W 1% AXIAL CMF55174K00FKRE
RES 174Kohm 1/2W 1% AXIAL

RES 174Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 174K 1% T-1 R36 Vishay - 68P2276 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 174K 1% T-1 R36 Vishay
68P2276
Cmf-55 174K 1% T-1 R36 Vishay 68P2276
CMF-55 174K 1% T-1 R36

CMF-55 174K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K00FKRE-ND CMF55174K00FKRE 68P2276
Product Name Through Hole Resistors RES 174K OHM 1/2W 1% AXIAL Cmf-55 174K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details