Vishay Intertechnology, Inc. Metal Film Resistors - CMF55172K00BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55172K00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55172K00BER6
Metal Film Resistors - CMF55172K00BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55172K00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55172K00BER6-ND
Through Hole Resistors CMF55172K00BER6-ND
172 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

172 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.72Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9257 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.72Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9257
Resistor,metal Film,1.72Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9257
Resistor,Metal Film,1.72MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.72MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55172K00BER6 CMF55172K00BER6-ND 40C9257
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1.72Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers