Vishay Intertechnology, Inc. RES 178K OHM 1/2W 0.1% AXIAL CMF55178K00BHBF

Description
RES 178Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/2W 0.1% AXIAL - CMF55178K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/2W 0.1% AXIAL
CMF55178K00BHBF
RES 178K OHM 1/2W 0.1% AXIAL CMF55178K00BHBF
RES 178Kohm 1/2W 0.1% AXIAL

RES 178Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55178K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178K00BHBF-ND
Through Hole Resistors CMF55178K00BHBF-ND
178 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55178K00BHBF CMF55178K00BHBF-ND
Product Name RES 178K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers