Vishay Intertechnology, Inc. Through Hole Resistors CMF5517K200BER670

Description
17.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517K200BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K200BER670-ND
Through Hole Resistors CMF5517K200BER670-ND
17.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.2K OHM 1/2W 0.1% AXIAL - CMF5517K200BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.2K OHM 1/2W 0.1% AXIAL
CMF5517K200BER670
RES 17.2K OHM 1/2W 0.1% AXIAL CMF5517K200BER670
RES 17.2Kohm 1/2W 0.1% AXIAL

RES 17.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,172Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,172Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9199
Resistor,metal Film,172Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9199
Resistor,Metal Film,172KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,172KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K200BER670-ND CMF5517K200BER670 40C9199
Product Name Through Hole Resistors RES 17.2K OHM 1/2W 0.1% AXIAL Resistor,metal Film,172Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details