Vishay Intertechnology, Inc. Through Hole Resistors CMF55174K00FHEB

Description
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF174KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF174KHFTR-ND
Through Hole Resistors CMF174KHFTR-ND
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF174KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF174KHFCT-ND
Through Hole Resistors CMF174KHFCT-ND
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 174K OHM 1/2W 1% AXIAL - CMF55174K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/2W 1% AXIAL
CMF55174K00FHEB
RES 174K OHM 1/2W 1% AXIAL CMF55174K00FHEB
RES 174Kohm 1/2W 1% AXIAL

RES 174Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 174K 1% T-2 Eb E3 Vishay - 68P2272 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 174K 1% T-2 Eb E3 Vishay
68P2272
Cmf-55 174K 1% T-2 Eb E3 Vishay 68P2272
CMF-55 174K 1% T-2 EB e3

CMF-55 174K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF174KHFTR-ND CMF55174K00FHEB 68P2272
Product Name Through Hole Resistors RES 174K OHM 1/2W 1% AXIAL Cmf-55 174K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers