Vishay Intertechnology, Inc. Metal Film Resistors - CMF55174K00FHEK

Description
Metal Film Resistors - Through Hole 174Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 174Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55174K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55174K00FHEK
Metal Film Resistors - CMF55174K00FHEK
Metal Film Resistors - Through Hole 174Kohm 1% 50PPM 1/4W

Metal Film Resistors - Through Hole 174Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF55174K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K00FHEK-ND
Through Hole Resistors CMF55174K00FHEK-ND
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 174K 1% T-2 Ek E3 Vishay - 68P2273 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 174K 1% T-2 Ek E3 Vishay
68P2273
Cmf-55 174K 1% T-2 Ek E3 Vishay 68P2273
CMF-55 174K 1% T-2 EK e3

CMF-55 174K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K00FHEK CMF55174K00FHEK-ND 68P2273
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 174K 1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 174000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers