Vishay Intertechnology, Inc. RES 174K OHM 1/2W 1% AXIAL CMF55174K00FEEK

Description
RES 174Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 174Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/2W 1% AXIAL - CMF55174K00FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/2W 1% AXIAL
CMF55174K00FEEK
RES 174K OHM 1/2W 1% AXIAL CMF55174K00FEEK
RES 174Kohm 1/2W 1% AXIAL

RES 174Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55174K00FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K00FEEK-ND
Through Hole Resistors CMF55174K00FEEK-ND
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55174K00FEEK CMF55174K00FEEK-ND
Product Name RES 174K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers