Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K500FKBF

Description
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K500FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K500FKBF-ND
Through Hole Resistors CMF5516K500FKBF-ND
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.5K OHM 1/2W 1% AXIAL - CMF5516K500FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/2W 1% AXIAL
CMF5516K500FKBF
RES 16.5K OHM 1/2W 1% AXIAL CMF5516K500FKBF
RES 16.5Kohm 1/2W 1% AXIAL

RES 16.5Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,165Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9002 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,165Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9002
Resistor,metal Film,165Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9002
Resistor,Metal Film,165KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,165KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K500FKBF-ND CMF5516K500FKBF 40C9002
Product Name Through Hole Resistors RES 16.5K OHM 1/2W 1% AXIAL Resistor,metal Film,165Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details