Vishay Intertechnology, Inc. RES 16.9K OHM 1/2W 1% AXIAL CMF5516K900FKEA

Description
RES 16.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/2W 1% AXIAL - CMF5516K900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/2W 1% AXIAL
CMF5516K900FKEA
RES 16.9K OHM 1/2W 1% AXIAL CMF5516K900FKEA
RES 16.9Kohm 1/2W 1% AXIAL

RES 16.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K900FKEA-ND
Through Hole Resistors CMF5516K900FKEA-ND
16.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5516K900FKEA CMF5516K900FKEA-ND
Product Name RES 16.9K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details