ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 50 60 70 80 90 100 110 113 114 115 116 117 118 119 120 121 122 123 124 125 130 140 150 160 170 180 200 250 300 350 400 450 500 1000 1500 1578
Product Name Notes
Metal Film Resistors - Through Hole 1/4watt 130Kohms 1%
Metal Film Resistors - Through Hole 1/4watt 133Kohms .5%
Metal Film Resistors - Through Hole 1/4watt 137Kohms .5%
Metal Film Resistors - Through Hole 1/4watt 13Kohms 1%
Metal Film Resistors - Through Hole 1/8watt 130Kohms 1%
Metal Film Resistors - Through Hole 1/8watt 133ohms .1%
Metal Film Resistors - Through Hole 12.4ohm 1% 50PPM 1/4W
Metal Film Resistors - Through Hole 12.7ohm .5% 50PPM 1/4W
Metal Film Resistors - Through Hole 133ohm .1% 50PPM 1/4W
Metal Film Resistors - Through Hole CMF-55 12.4 1% T-9 R36
Metal Film Resistors - Through Hole CMF-55 13.3K .25% T-9 EB e3
Metal Film Resistors - Through Hole CMF-55 13.665K .1% T-9 EB e3
Metal Film Resistors - Through Hole CMF-55 130K 5% T-1 B14
Metal Film Resistors - Through Hole CMF-55 133 .5% T-2 B14
Metal Film Resistors - Through Hole CMF-55 133K .1% T-9 R36
Metal Film Resistors - Through Hole CMF-55 137K .5% T-2 RE5
Metal Film Resistors - Through Hole CMF-55 137K 1% T-1 EA e3
Metal Film Resistors - Through Hole CMF-55 137K 1% T-1 EK e3
Metal Film Resistors - Through Hole CMF-55 139 1% T-1 EB e3
Metal Film Resistors - Through Hole CMF-55 13K 1% T-00 EK e3
Metal Film Resistors - Through Hole
METAL FILM,1/8W,1.33,.5%,5 0PPM,T/RK
METAL FILM,1/8W,13.3K,.1%, 50PPM,T/R
METAL FILM,1/8W,13.3K,1%,5 0PPM,BULK
METAL FILM,1/8W,130K,1%,10 0PPM,BULK
METAL FILM,1/8W,137K,5%,50 PPM,BULK
RES 12.1ohm 1/2W 1% AXIAL
RES 12.4ohm 1/2W .1% AXIAL
RES 12.4ohm 1/2W 0.5% AXIAL
RES 12.4ohm 1/2W 1% AXIAL
RES 12.7ohm 1/2W .1% AXIAL
RES 12.7ohm 1/2W .5% AXIAL
RES 12.7ohm 1/2W 1% AXIAL
RES 12.9ohm 1/2W .5% AXIAL
RES 13.0Kohm 1/2W 1% AXIAL
RES 13.2Kohm 1/2W 0.1% AXIAL
RES 13.3Kohm 1/2W 0.1% AXIAL
RES 13.3Kohm 1/2W 0.5% AXIAL
RES 13.3Kohm 1/2W 1% AXIAL
RES 13.5Kohm 1/2W 0.1% AXIAL
RES 13.7Kohm 1/2W 0.1% AXIAL
RES 130.6Kohm 1/2W 0.1% AXIAL
RES 130.6ohm 1/2W 0.1% AXIAL
RES 130Kohm 1/2W .1% AXIAL
RES 130Kohm 1/2W .5% AXIAL
RES 130Kohm 1/2W 1% AXIAL
RES 130ohm 1/2W 0.1% AXIAL
RES 130ohm 1/2W 0.5% AXIAL
RES 130ohm 1/2W 1% AXIAL
RES 130ohm 1/2W 5% AXIAL
RES 133Kohm 1/2W 0.1% AXIAL
RES 133Kohm 1/2W 0.25% AXIAL
RES 133Kohm 1/2W 0.5% AXIAL
RES 133Kohm 1/2W 1% AXIAL
RES 133ohm 1/2W 0.1% AXIAL
RES 133ohm 1/2W 0.5% AXIAL
RES 133ohm 1/2W 1% AXIAL
RES 133ohm 1/2W 5% AXIAL
RES 135Kohm 1/2W 0.1% AXIAL
RES 135Kohm 1/2W 0.25% AXIAL
RES 137Kohm 1/2W 0.1% AXIAL
RES 137Kohm 1/2W 0.5% AXIAL
RES 137Kohm 1/2W 1% AXIAL
RES 137ohm 1/2W 0.5% AXIAL
RES 137ohm 1/2W 1% AXIAL
RES 138Kohm 1/2W 0.1% AXIAL
RES 139ohm 1/2W 1% AXIAL
RES 13Kohm 1/2W 0.1% AXIAL
RES 13Kohm 1/2W 0.5% AXIAL
RES 13Kohm 1/2W 1% AXIAL
RES 13Kohm 1/2W 5% AXIAL
Res Metal Film 133K Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Res Metal Film 135K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Res Metal Film 137 Ohm 0.5% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole T/R
Res Metal Film 137K Ohm 0.1% 1/10W|1/8W|1/4W|1/2W ¦25ppm/¦C AXL Thru-Hole T/R
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 12.1ohm, THROUGH HOLE MOUNT
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 12.4ohm, THROUGH HOLE MOUNT
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 12.7ohm, THROUGH HOLE MOUNT
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 130ohm, THROUGH HOLE MOUNT
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 133ohm, THROUGH HOLE MOUNT
RESISTOR, FUSIBLE, FILM, 0.25 W, 1 %, 100 ppm, 137ohm, THROUGH HOLE MOUNT
Resistor-Fixed-Singl e-Through-Hole
Vishay/DaleMetal Film Resistors - Through Hole
Vishay/DaleRES 137ohm 1% 50PPM 1/2W

<< Prev Next >>