Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K400BER670

Description
16.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K400BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K400BER670-ND
Through Hole Resistors CMF5516K400BER670-ND
16.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.4K OHM 1/2W 0.1% AXIAL - CMF5516K400BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.4K OHM 1/2W 0.1% AXIAL
CMF5516K400BER670
RES 16.4K OHM 1/2W 0.1% AXIAL CMF5516K400BER670
RES 16.4Kohm 1/2W 0.1% AXIAL

RES 16.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,164Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8969 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,164Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C8969
Resistor,metal Film,164Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C8969
Resistor,Metal Film,164KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,164KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K400BER670-ND CMF5516K400BER670 40C8969
Product Name Through Hole Resistors RES 16.4K OHM 1/2W 0.1% AXIAL Resistor,metal Film,164Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers