Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K900BEBF

Description
16.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K900BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K900BEBF-ND
Through Hole Resistors CMF5516K900BEBF-ND
16.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.9K OHM 1/2W 0.1% AXIAL - CMF5516K900BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/2W 0.1% AXIAL
CMF5516K900BEBF
RES 16.9K OHM 1/2W 0.1% AXIAL CMF5516K900BEBF
RES 16.9Kohm 1/2W 0.1% AXIAL

RES 16.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,169Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,169Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9016
Resistor,metal Film,169Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9016
Resistor,Metal Film,169KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,169KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K900BEBF-ND CMF5516K900BEBF 40C9016
Product Name Through Hole Resistors RES 16.9K OHM 1/2W 0.1% AXIAL Resistor,metal Film,169Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers