RES 16.9Kohm 1/2W 1% AXIAL
16.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55-70 16.9K 1% T-1 EA e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5516K900FKEA70 | CMF5516K900FKEA70-ND | 68P1987 |
| Product Name | RES 16.9K OHM 1/2W 1% AXIAL | Through Hole Resistors | Cmf-55-70 16.9K 1% T-1 Ea E3 Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 16900 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 0.6000 watts | |
| Configuration | Single Resistor | Single Resistor |