Vishay Intertechnology, Inc. RES 16.5 OHM 1/2W 1% AXIAL CMF5516R500FKRE

Description
RES 16.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/2W 1% AXIAL - CMF5516R500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/2W 1% AXIAL
CMF5516R500FKRE
RES 16.5 OHM 1/2W 1% AXIAL CMF5516R500FKRE
RES 16.5ohm 1/2W 1% AXIAL

RES 16.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516R500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516R500FKRE-ND
Through Hole Resistors CMF5516R500FKRE-ND
16.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.5 1% T-1 R36 Vishay - 68P2026 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.5 1% T-1 R36 Vishay
68P2026
Cmf-55 16.5 1% T-1 R36 Vishay 68P2026
CMF-55 16.5 1% T-1 R36

CMF-55 16.5 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516R500FKRE CMF5516R500FKRE-ND 68P2026
Product Name RES 16.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 16.5 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details