Vishay Intertechnology, Inc. RES 16.9 OHM 1/2W 0.25% AXIAL CMF5516R900CHEK

Description
RES 16.9ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/2W 0.25% AXIAL - CMF5516R900CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/2W 0.25% AXIAL
CMF5516R900CHEK
RES 16.9 OHM 1/2W 0.25% AXIAL CMF5516R900CHEK
RES 16.9ohm 1/2W 0.25% AXIAL

RES 16.9ohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516R900CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516R900CHEK-ND
Through Hole Resistors CMF5516R900CHEK-ND
16.9 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.9 .25% T-2 Ek E3 Vishay - 68P2029 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.9 .25% T-2 Ek E3 Vishay
68P2029
Cmf-55 16.9 .25% T-2 Ek E3 Vishay 68P2029
CMF-55 16.9 .25% T-2 EK e3

CMF-55 16.9 .25% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516R900CHEK CMF5516R900CHEK-ND 68P2029
Product Name RES 16.9 OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 16.9 .25% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details