Vishay Intertechnology, Inc. RES 16.9 OHM 1/2W 0.5% AXIAL CMF5516R900DHEA

Description
RES 16.9ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/2W 0.5% AXIAL - CMF5516R900DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/2W 0.5% AXIAL
CMF5516R900DHEA
RES 16.9 OHM 1/2W 0.5% AXIAL CMF5516R900DHEA
RES 16.9ohm 1/2W 0.5% AXIAL

RES 16.9ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516R900DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516R900DHEA-ND
Through Hole Resistors CMF5516R900DHEA-ND
16.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.9 .5% T-2 Ea E3 Vishay - 68P2030 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.9 .5% T-2 Ea E3 Vishay
68P2030
Cmf-55 16.9 .5% T-2 Ea E3 Vishay 68P2030
CMF-55 16.9 .5% T-2 EA e3

CMF-55 16.9 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516R900DHEA CMF5516R900DHEA-ND 68P2030
Product Name RES 16.9 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 16.9 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details