Vishay Intertechnology, Inc. RES 178 OHM 1/2W 1% AXIAL CMF55178R00FHEK

Description
RES 178ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/2W 1% AXIAL - CMF55178R00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/2W 1% AXIAL
CMF55178R00FHEK
RES 178 OHM 1/2W 1% AXIAL CMF55178R00FHEK
RES 178ohm 1/2W 1% AXIAL

RES 178ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55178R00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178R00FHEK-ND
Through Hole Resistors CMF55178R00FHEK-ND
178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 178 1% T-2 Ek E3 Vishay - 68P2340 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 178 1% T-2 Ek E3 Vishay
68P2340
Cmf-55 178 1% T-2 Ek E3 Vishay 68P2340
CMF-55 178 1% T-2 EK e3

CMF-55 178 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55178R00FHEK CMF55178R00FHEK-ND 68P2340
Product Name RES 178 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 178 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers