Vishay Intertechnology, Inc. RES 16.2 OHM 1/2W 0.5% AXIAL CMF5516R200DHBF

Description
RES 16.2ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1/2W 0.5% AXIAL - CMF5516R200DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/2W 0.5% AXIAL
CMF5516R200DHBF
RES 16.2 OHM 1/2W 0.5% AXIAL CMF5516R200DHBF
RES 16.2ohm 1/2W 0.5% AXIAL

RES 16.2ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516R200DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516R200DHBF-ND
Through Hole Resistors CMF5516R200DHBF-ND
16.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.2 .5% T-2 B14 Vishay - 68P2015 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.2 .5% T-2 B14 Vishay
68P2015
Cmf-55 16.2 .5% T-2 B14 Vishay 68P2015
CMF-55 16.2 .5% T-2 B14

CMF-55 16.2 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516R200DHBF CMF5516R200DHBF-ND 68P2015
Product Name RES 16.2 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 16.2 .5% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details