Vishay Intertechnology, Inc. Metal Film Resistors - CMF5516K200JHEA

Description
Metal Film Resistors - Through Hole CMF-55 16.2K 5% T-2 EA e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 16.2K 5% T-2 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5516K200JHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5516K200JHEA
Metal Film Resistors - CMF5516K200JHEA
Metal Film Resistors - Through Hole CMF-55 16.2K 5% T-2 EA e3

Metal Film Resistors - Through Hole CMF-55 16.2K 5% T-2 EA e3

Supplier's Site
Through Hole Resistors - CMF5516K200JHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K200JHEA-ND
Through Hole Resistors CMF5516K200JHEA-ND
16.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5516K200JHEA CMF5516K200JHEA-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details