Vishay Intertechnology, Inc. RES 16.5K OHM 1/2W 0.5% AXIAL CMF5516K500DHRE

Description
RES 16.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/2W 0.5% AXIAL - CMF5516K500DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/2W 0.5% AXIAL
CMF5516K500DHRE
RES 16.5K OHM 1/2W 0.5% AXIAL CMF5516K500DHRE
RES 16.5Kohm 1/2W 0.5% AXIAL

RES 16.5Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K500DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K500DHRE-ND
Through Hole Resistors CMF5516K500DHRE-ND
16.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.5K .5% T-2 R36 Vishay - 68P1956 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.5K .5% T-2 R36 Vishay
68P1956
Cmf-55 16.5K .5% T-2 R36 Vishay 68P1956
CMF-55 16.5K .5% T-2 R36

CMF-55 16.5K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K500DHRE CMF5516K500DHRE-ND 68P1956
Product Name RES 16.5K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 16.5K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details