Vishay Intertechnology, Inc. Through Hole Resistors CMF55174K00DHRE

Description
174 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
174 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55174K00DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K00DHRE-ND
Through Hole Resistors CMF55174K00DHRE-ND
174 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 174K OHM 1/2W 0.5% AXIAL - CMF55174K00DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/2W 0.5% AXIAL
CMF55174K00DHRE
RES 174K OHM 1/2W 0.5% AXIAL CMF55174K00DHRE
RES 174Kohm 1/2W 0.5% AXIAL

RES 174Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 174K .5% T-2 R36 Vishay - 68P2270 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 174K .5% T-2 R36 Vishay
68P2270
Cmf-55 174K .5% T-2 R36 Vishay 68P2270
CMF-55 174K .5% T-2 R36

CMF-55 174K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K00DHRE-ND CMF55174K00DHRE 68P2270
Product Name Through Hole Resistors RES 174K OHM 1/2W 0.5% AXIAL Cmf-55 174K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers