Vishay Intertechnology, Inc. Through Hole Resistors CMF55174K00DHEB

Description
174 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
174 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55174K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K00DHEB-ND
Through Hole Resistors CMF55174K00DHEB-ND
174 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 174K OHM 1/2W 0.5% AXIAL - CMF55174K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/2W 0.5% AXIAL
CMF55174K00DHEB
RES 174K OHM 1/2W 0.5% AXIAL CMF55174K00DHEB
RES 174Kohm 1/2W 0.5% AXIAL

RES 174Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 174K .5% T-2 Eb E3 Vishay - 68P2269 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 174K .5% T-2 Eb E3 Vishay
68P2269
Cmf-55 174K .5% T-2 Eb E3 Vishay 68P2269
CMF-55 174K .5% T-2 EB e3

CMF-55 174K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K00DHEB-ND CMF55174K00DHEB 68P2269
Product Name Through Hole Resistors RES 174K OHM 1/2W 0.5% AXIAL Cmf-55 174K .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers