Vishay Intertechnology, Inc. Through Hole Resistors CMF55174K00FER6

Description
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55174K00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K00FER6-ND
Through Hole Resistors CMF55174K00FER6-ND
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 174K OHM 1/2W 1% AXIAL - CMF55174K00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/2W 1% AXIAL
CMF55174K00FER6
RES 174K OHM 1/2W 1% AXIAL CMF55174K00FER6
RES 174Kohm 1/2W 1% AXIAL

RES 174Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,1.74Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.74Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C9285
Resistor,metal Film,1.74Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C9285
Resistor,Metal Film,1.74MOhms,250WV ,1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.74MOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K00FER6-ND CMF55174K00FER6 40C9285
Product Name Through Hole Resistors RES 174K OHM 1/2W 1% AXIAL Resistor,metal Film,1.74Mohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers