Vishay Intertechnology, Inc. RES 17.4K OHM 1/2W 0.5% AXIAL CMF5517K400DHBF

Description
RES 17.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/2W 0.5% AXIAL - CMF5517K400DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/2W 0.5% AXIAL
CMF5517K400DHBF
RES 17.4K OHM 1/2W 0.5% AXIAL CMF5517K400DHBF
RES 17.4Kohm 1/2W 0.5% AXIAL

RES 17.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K400DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K400DHBF-ND
Through Hole Resistors CMF5517K400DHBF-ND
17.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,17.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9214 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9214
Resistor,metal Film,17.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9214
Resistor,Metal Film,17.4KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,17.4KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K400DHBF CMF5517K400DHBF-ND 40C9214
Product Name RES 17.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,17.4Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details