Vishay Intertechnology, Inc. RES 16.5 OHM 1/2W 1% AXIAL CMF5516R500FHEA

Description
RES 16.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/2W 1% AXIAL - CMF5516R500FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/2W 1% AXIAL
CMF5516R500FHEA
RES 16.5 OHM 1/2W 1% AXIAL CMF5516R500FHEA
RES 16.5ohm 1/2W 1% AXIAL

RES 16.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516R500FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516R500FHEA-ND
Through Hole Resistors CMF5516R500FHEA-ND
16.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5516R500FHEA CMF5516R500FHEA-ND
Product Name RES 16.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers