Vishay Intertechnology, Inc. RES 16 OHM 1/2W 1% AXIAL CMF5516R000FKEB

Description
RES 16ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1/2W 1% AXIAL - CMF5516R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1/2W 1% AXIAL
CMF5516R000FKEB
RES 16 OHM 1/2W 1% AXIAL CMF5516R000FKEB
RES 16ohm 1/2W 1% AXIAL

RES 16ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516R000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516R000FKEB-ND
Through Hole Resistors CMF5516R000FKEB-ND
16 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5516R000FKEB CMF5516R000FKEB-ND
Product Name RES 16 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers