Vishay Intertechnology, Inc. RES 16 OHM 1/2W 1% AXIAL CMF5516R000FKEK

Description
RES 16ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1/2W 1% AXIAL - CMF5516R000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1/2W 1% AXIAL
CMF5516R000FKEK
RES 16 OHM 1/2W 1% AXIAL CMF5516R000FKEK
RES 16ohm 1/2W 1% AXIAL

RES 16ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516R000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516R000FKEK-ND
Through Hole Resistors CMF5516R000FKEK-ND
16 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5516R000FKEK CMF5516R000FKEK-ND
Product Name RES 16 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details