18.2V Clamp 54.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 11VWM 18.2VC DO214AA
TVS DIODE 11VWM 18.2VC DO214AA
TVS DIODE 11VWM 18.2VC DO214AA
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 112-SMB10J11A-E3/5BTR-ND | SMB10J11A-E3/5B | 77K5228 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,11V V(Rwm),do-214Aa / Smb Vishay |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 1000 watts | 1000 watts | |
| VC | 18.2 volts | 18.2 volts |