Vishay Intertechnology, Inc. 1000 W TVS Protection Diode SMB10J14A-E3/52

Description
DIODE 1000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB10J14A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J14A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 1000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB10J14A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J14A-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000 W TVS Protection Diode
144-SMB10J14A-E3/52
1000 W TVS Protection Diode 144-SMB10J14A-E3/52
DIODE 1000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB10J14A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J14A-E3/52 can be used for catalog matching and distributor lookup.

DIODE 1000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB10J14A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J14A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 982642-SMB10J14A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
982642-SMB10J14A-E3/52
Circuit Protection - TVS - Diodes 982642-SMB10J14A-E3/52
Win Source Part Number: 982642-SMB10J14A-E3/ 52 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 14V Voltage - Breakdown (Min): 15.6V Voltage - Clamping (Max) @ Ipp: 23.2V Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 43.1A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMB10J14

Win Source Part Number: 982642-SMB10J14A-E3/52
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 14V
Voltage - Breakdown (Min): 15.6V
Voltage - Clamping (Max) @ Ipp: 23.2V
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 43.1A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMB10J14

Buy Now Datasheet
TVS Diodes - SMB10J14A-E3/52-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 43.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

23.2V Clamp 43.1A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,14V V(Rwm),do-214Aa / Smb Vishay - 77K5259 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,14V V(Rwm),do-214Aa / Smb Vishay
77K5259
Transient Suppressor Diode,single,unidirectional,14V V(Rwm),do-214Aa / Smb Vishay 77K5259
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,14V V(RWM),DO-214AA / SMB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,14V V(RWM),DO-214AA / SMB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB10J14A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB10J14A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB10J14A-E3/52
TVS DIODE 14VWM 23.2VC DO214AA

TVS DIODE 14VWM 23.2VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMB10J14A-E3/52 982642-SMB10J14A-E3/52 SMB10J14A-E3/52-ND 77K5259 SMB10J14A-E3/52
Product Name 1000 W TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Transient Suppressor Diode,single,unidirectional,14V V(Rwm),do-214Aa / Smb Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 1000 watts 1000 watts 1000 watts 1000 watts
Unlock Full Specs
to access all available technical data