Micro Commercial Components Corp. TVS Diodes SMAJP4KE550A-TP

Description
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
Request a Quote Datasheet
Description
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJP4KE550A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)

760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)

Buy Now Datasheet
TVS Diodes - SMAJP4KE550A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)

760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)

Buy Now Datasheet
TVS Diodes - SMAJP4KE550A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)

760V Clamp 500mA Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 960208-SMAJP4KE550A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
960208-SMAJP4KE550A-TP
Circuit Protection - TVS - Diodes 960208-SMAJP4KE550A-TP
Win Source Part Number: 960208-SMAJP4KE550A- TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 495V Voltage - Breakdown (Min): 522.5V Voltage - Clamping (Max) @ Ipp: 760V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 500mA Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMAJ) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Micro Commercial Co Other Names: SMAJP4KE550A-TPMSDKR ,-1142-SMAJP4KE550A- TPDKR,SMAJP4KE550A-T PMSCT,-1142-SMAJP4KE 550A-TPCT,SMAJP4KE55 0A-TPMSTR,-1142-SMAJ P4KE550A-TPTR Base Product Number: SMAJP4

Win Source Part Number: 960208-SMAJP4KE550A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 495V
Voltage - Breakdown (Min): 522.5V
Voltage - Clamping (Max) @ Ipp: 760V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 500mA
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMAJ)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Micro Commercial Co
Other Names: SMAJP4KE550A-TPMSDKR,-1142-SMAJP4KE550A-TPDKR,SMAJP4KE550A-TPMSCT,-1142-SMAJP4KE550A-TPCT,SMAJP4KE550A-TPMSTR,-1142-SMAJP4KE550A-TPTR
Base Product Number: SMAJP4

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJP4KE550A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJP4KE550A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJP4KE550A-TP
TVS DIODE 495VWM 760VC DO214AC

TVS DIODE 495VWM 760VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJP4KE550A-TPMSDKR-ND 960208-SMAJP4KE550A-TP SMAJP4KE550A-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMA; DO-214AC, SMA DO-214AC, SMA SMA; DO-214AC (SMAJ)
Peak Pulse Power 400 watts 400 watts 400 watts
VC 760 volts 760 volts 760 volts
Unlock Full Specs
to access all available technical data