TVS DIODE 11.1VWM 18.2V DO214AC
Interface
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMAJP4KE13CA-TP-ND | SMAJP4KE13CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMAJ) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 18.2 volts | 18.2 volts |