TVS DIODE 11VWM 18.2VC DO214AA
TVS DIODE 11VWM 18.2VC DO214AA
TVS DIODE 11VWM 18.2VC DO214AA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMB10J11AHE3_B/IDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 1000 watts |
| VC | 18.2 volts |