41.4V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
41.4V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
41.4V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
Win Source Part Number: 1299735-SMAJP4KE30A-
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 41.4V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.9A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMAJ)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -1142-SMAJP4KE30A-TP
Base Product Number: SMAJP4
TVS DIODE 25.6VWM 41.4VC DO214AC
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJP4KE30A-TPMSTR-ND | 1299735-SMAJP4KE30A-TP | SMAJP4KE30A-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA | SMA; DO-214AC (SMAJ) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 41.4 volts | 41.4 volts | 41.4 volts |