414V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
414V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
414V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMAJ)
Win Source Part Number: 1299732-SMAJP4KE300A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 256V
Voltage - Breakdown (Min): 285V
Voltage - Clamping (Max) @ Ipp: 414V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 1A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMAJ)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: SMAJP4KE300A-TPMSTR,
Base Product Number: SMAJP4
TVS DIODE 256VWM 414VC DO214AC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJP4KE300A-TPMSDKR-ND | 1299732-SMAJP4KE300A-TP | SMAJP4KE300A-TP |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC, SMA | SMA; DO-214AC (SMAJ) |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |
| VC | 414 volts | 414 volts | 414 volts |